Vishay Intertechnology, Inc. RES 6K OHM 1/2W 0.25% AXIAL CMF556K0000CERE

Description
RES 6Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 6Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6K OHM 1/2W 0.25% AXIAL - CMF556K0000CERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6K OHM 1/2W 0.25% AXIAL
CMF556K0000CERE
RES 6K OHM 1/2W 0.25% AXIAL CMF556K0000CERE
RES 6Kohm 1/2W 0.25% AXIAL

RES 6Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K0000CERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K0000CERE-ND
Through Hole Resistors CMF556K0000CERE-ND
6 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF556K0000CERE CMF556K0000CERE-ND
Product Name RES 6K OHM 1/2W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details