Vishay Intertechnology, Inc. Through Hole Resistors CMF556K0000BHEB

Description
6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6.00KHCTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6.00KHCTR-ND
Through Hole Resistors CMF6.00KHCTR-ND
6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF6.00KHCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6.00KHCCT-ND
Through Hole Resistors CMF6.00KHCCT-ND
6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.00K OHM 1/2W .1% AXIAL - CMF556K0000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.00K OHM 1/2W .1% AXIAL
CMF556K0000BHEB
RES 6.00K OHM 1/2W .1% AXIAL CMF556K0000BHEB
RES 6.00Kohm 1/2W .1% AXIAL

RES 6.00Kohm 1/2W .1% AXIAL

Supplier's Site
Metal Film Resistors - Through Hole 1/2W 6.0Kohms .1% - 873-CMF556K0000BHEB - Utmel Electronic Limited
Hong Kong, China
Metal Film Resistors - Through Hole 1/2W 6.0Kohms .1%
873-CMF556K0000BHEB
Metal Film Resistors - Through Hole 1/2W 6.0Kohms .1% 873-CMF556K0000BHEB
Metal Film Resistors - Through Hole 1/2W 6.0Kohms .1%

Metal Film Resistors - Through Hole 1/2W 6.0Kohms .1%

Supplier's Site
Res, 6K, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4564 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K, 0.5W, Axial, Metal Film Rohs Compliant Vishay
13AJ4564
Res, 6K, 0.5W, Axial, Metal Film Rohs Compliant Vishay 13AJ4564
RES, 6K, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 6K, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF6.00KHCTR-ND CMF556K0000BHEB 873-CMF556K0000BHEB 13AJ4564
Product Name Through Hole Resistors RES 6.00K OHM 1/2W .1% AXIAL Metal Film Resistors - Through Hole 1/2W 6.0Kohms .1% Res, 6K, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm; Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole; Axial Leads; Through Hole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details