Vishay Intertechnology, Inc. RES 6K OHM 1/2W 0.1% AXIAL CMF556K0000BER6

Description
RES 6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6K OHM 1/2W 0.1% AXIAL - CMF556K0000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6K OHM 1/2W 0.1% AXIAL
CMF556K0000BER6
RES 6K OHM 1/2W 0.1% AXIAL CMF556K0000BER6
RES 6Kohm 1/2W 0.1% AXIAL

RES 6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF556K0000BER6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF556K0000BER6CT-ND
Through Hole Resistors 541-CMF556K0000BER6CT-ND
RES 6K OHM 1/2W 0.1% AXIAL

RES 6K OHM 1/2W 0.1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF556K0000BER6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF556K0000BER6TR-ND
Through Hole Resistors 541-CMF556K0000BER6TR-ND
6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 6 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C6683 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 6 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C6683
Cmf55, 6 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C6683
CMF55, 6 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 6 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K0000BER6 541-CMF556K0000BER6CT-ND 41C6683
Product Name RES 6K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 6 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details