Vishay Intertechnology, Inc. Through Hole Resistors CMF556K0000BEEB

Description
6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556K0000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K0000BEEB-ND
Through Hole Resistors CMF556K0000BEEB-ND
6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6K OHM 1/2W 0.1% AXIAL - CMF556K0000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6K OHM 1/2W 0.1% AXIAL
CMF556K0000BEEB
RES 6K OHM 1/2W 0.1% AXIAL CMF556K0000BEEB
RES 6Kohm 1/2W 0.1% AXIAL

RES 6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 6K .1% T-9 Eb E3 Vishay - 68P9830 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6K .1% T-9 Eb E3 Vishay
68P9830
Cmf-55 6K .1% T-9 Eb E3 Vishay 68P9830
CMF-55 6K .1% T-9 EB e3

CMF-55 6K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K0000BEEB-ND CMF556K0000BEEB 68P9830
Product Name Through Hole Resistors RES 6K OHM 1/2W 0.1% AXIAL Cmf-55 6K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details