Vishay Intertechnology, Inc. RES 6K OHM 1/2W 0.1% AXIAL CMF556K0000BEEA

Description
RES 6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6K OHM 1/2W 0.1% AXIAL - CMF556K0000BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6K OHM 1/2W 0.1% AXIAL
CMF556K0000BEEA
RES 6K OHM 1/2W 0.1% AXIAL CMF556K0000BEEA
RES 6Kohm 1/2W 0.1% AXIAL

RES 6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K0000BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K0000BEEA-ND
Through Hole Resistors CMF556K0000BEEA-ND
6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6K .1% T-9 Ea E3 Vishay - 68P9829 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6K .1% T-9 Ea E3 Vishay
68P9829
Cmf-55 6K .1% T-9 Ea E3 Vishay 68P9829
CMF-55 6K .1% T-9 EA e3

CMF-55 6K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K0000BEEA CMF556K0000BEEA-ND 68P9829
Product Name RES 6K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 6K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details