Vishay Intertechnology, Inc. RES 6K OHM 1/2W 0.1% AXIAL CMF556K0000BEBF

Description
RES 6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6K OHM 1/2W 0.1% AXIAL - CMF556K0000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6K OHM 1/2W 0.1% AXIAL
CMF556K0000BEBF
RES 6K OHM 1/2W 0.1% AXIAL CMF556K0000BEBF
RES 6Kohm 1/2W 0.1% AXIAL

RES 6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K0000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K0000BEBF-ND
Through Hole Resistors CMF556K0000BEBF-ND
6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 6 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C6682 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 6 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C6682
Cmf55, 6 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C6682
CMF55, 6 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 6 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K0000BEBF CMF556K0000BEBF-ND 41C6682
Product Name RES 6K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 6 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details