Vishay Intertechnology, Inc. Through Hole Resistors CMF5569R800FKR670

Description
69.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
69.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5569R800FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5569R800FKR670-ND
Through Hole Resistors CMF5569R800FKR670-ND
69.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

69.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 69.8 OHM 1/2W 1% AXIAL - CMF5569R800FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1/2W 1% AXIAL
CMF5569R800FKR670
RES 69.8 OHM 1/2W 1% AXIAL CMF5569R800FKR670
RES 69.8ohm 1/2W 1% AXIAL

RES 69.8ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 69.8 1% T-1 Re6 Vishay - 69P0721 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 69.8 1% T-1 Re6 Vishay
69P0721
Cmf-55-70 69.8 1% T-1 Re6 Vishay 69P0721
CMF-55-70 69.8 1% T-1 RE6

CMF-55-70 69.8 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5569R800FKR670-ND CMF5569R800FKR670 69P0721
Product Name Through Hole Resistors RES 69.8 OHM 1/2W 1% AXIAL Cmf-55-70 69.8 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 69.8 ohms 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details