Vishay Intertechnology, Inc. Through Hole Resistors CMF5569R800DHEK

Description
69.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
69.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5569R800DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5569R800DHEK-ND
Through Hole Resistors CMF5569R800DHEK-ND
69.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

69.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 69.8 OHM 1/2W .5% AXIAL - CMF5569R800DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1/2W .5% AXIAL
CMF5569R800DHEK
RES 69.8 OHM 1/2W .5% AXIAL CMF5569R800DHEK
RES 69.8ohm 1/2W .5% AXIAL

RES 69.8ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 69.8 .5% T-2 Ek E3 Vishay - 69P0715 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 69.8 .5% T-2 Ek E3 Vishay
69P0715
Cmf-55 69.8 .5% T-2 Ek E3 Vishay 69P0715
CMF-55 69.8 .5% T-2 EK e3

CMF-55 69.8 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5569R800DHEK-ND CMF5569R800DHEK 69P0715
Product Name Through Hole Resistors RES 69.8 OHM 1/2W .5% AXIAL Cmf-55 69.8 .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 69.8 ohms 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details