Vishay Intertechnology, Inc. RES 69.8 OHM 1/2W .1% AXIAL CMF5569R800BHR6

Description
RES 69.8ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 69.8ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8 OHM 1/2W .1% AXIAL - CMF5569R800BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1/2W .1% AXIAL
CMF5569R800BHR6
RES 69.8 OHM 1/2W .1% AXIAL CMF5569R800BHR6
RES 69.8ohm 1/2W .1% AXIAL

RES 69.8ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5569R800BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5569R800BHR6-ND
Through Hole Resistors CMF5569R800BHR6-ND
69.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

69.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5569R800BHR6 CMF5569R800BHR6-ND
Product Name RES 69.8 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69.8 ohms 69.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details