Vishay Intertechnology, Inc. Through Hole Resistors CMF5569R800BHEB

Description
69.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
69.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5569R800BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5569R800BHEB-ND
Through Hole Resistors CMF5569R800BHEB-ND
69.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

69.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 69.8 OHM 1/2W .1% AXIAL - CMF5569R800BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1/2W .1% AXIAL
CMF5569R800BHEB
RES 69.8 OHM 1/2W .1% AXIAL CMF5569R800BHEB
RES 69.8ohm 1/2W .1% AXIAL

RES 69.8ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 69.8 .1% T-2 Eb E3 Vishay - 69P0710 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 69.8 .1% T-2 Eb E3 Vishay
69P0710
Cmf-55 69.8 .1% T-2 Eb E3 Vishay 69P0710
CMF-55 69.8 .1% T-2 EB e3

CMF-55 69.8 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5569R800BHEB-ND CMF5569R800BHEB 69P0710
Product Name Through Hole Resistors RES 69.8 OHM 1/2W .1% AXIAL Cmf-55 69.8 .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 69.8 ohms 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details