Vishay Intertechnology, Inc. Through Hole Resistors CMF5569R800BHEA

Description
69.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
69.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5569R800BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5569R800BHEA-ND
Through Hole Resistors CMF5569R800BHEA-ND
69.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

69.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 69.8 OHM 1/2W .1% AXIAL - CMF5569R800BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1/2W .1% AXIAL
CMF5569R800BHEA
RES 69.8 OHM 1/2W .1% AXIAL CMF5569R800BHEA
RES 69.8ohm 1/2W .1% AXIAL

RES 69.8ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 69.8 .1% T-2 Ea E3 Vishay - 69P0709 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 69.8 .1% T-2 Ea E3 Vishay
69P0709
Cmf-55 69.8 .1% T-2 Ea E3 Vishay 69P0709
CMF-55 69.8 .1% T-2 EA e3

CMF-55 69.8 .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5569R800BHEA-ND CMF5569R800BHEA 69P0709
Product Name Through Hole Resistors RES 69.8 OHM 1/2W .1% AXIAL Cmf-55 69.8 .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 69.8 ohms 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details