Vishay Intertechnology, Inc. RES 69 OHM 1/2W .5% AXIAL CMF5569R000DHBF

Description
RES 69ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 69ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69 OHM 1/2W .5% AXIAL - CMF5569R000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69 OHM 1/2W .5% AXIAL
CMF5569R000DHBF
RES 69 OHM 1/2W .5% AXIAL CMF5569R000DHBF
RES 69ohm 1/2W .5% AXIAL

RES 69ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5569R000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5569R000DHBF-ND
Through Hole Resistors CMF5569R000DHBF-ND
69 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

69 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 69 .5% T-2 B14 Vishay - 69P0707 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 69 .5% T-2 B14 Vishay
69P0707
Cmf-55 69 .5% T-2 B14 Vishay 69P0707
CMF-55 69 .5% T-2 B14

CMF-55 69 .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5569R000DHBF CMF5569R000DHBF-ND 69P0707
Product Name RES 69 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 69 .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69 ohms 69 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details