Vishay Intertechnology, Inc. RES 69.8K OHM 1/2W 1% AXIAL CMF5569K800FKR670

Description
RES 69.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 69.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8K OHM 1/2W 1% AXIAL - CMF5569K800FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/2W 1% AXIAL
CMF5569K800FKR670
RES 69.8K OHM 1/2W 1% AXIAL CMF5569K800FKR670
RES 69.8Kohm 1/2W 1% AXIAL

RES 69.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5569K800FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5569K800FKR670-ND
Through Hole Resistors CMF5569K800FKR670-ND
69.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

69.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 69.8K 1% T-1 Re6 Vishay - 69P0702 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 69.8K 1% T-1 Re6 Vishay
69P0702
Cmf-55-70 69.8K 1% T-1 Re6 Vishay 69P0702
CMF-55-70 69.8K 1% T-1 RE6

CMF-55-70 69.8K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5569K800FKR670 CMF5569K800FKR670-ND 69P0702
Product Name RES 69.8K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 69.8K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers