Vishay Intertechnology, Inc. Through Hole Resistors CMF5569K800FKEB70

Description
69.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
69.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5569K800FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5569K800FKEB70-ND
Through Hole Resistors CMF5569K800FKEB70-ND
69.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

69.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 69.8K OHM 1/2W 1% AXIAL - CMF5569K800FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/2W 1% AXIAL
CMF5569K800FKEB70
RES 69.8K OHM 1/2W 1% AXIAL CMF5569K800FKEB70
RES 69.8Kohm 1/2W 1% AXIAL

RES 69.8Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 69.8K 1% T-1 Eb E3 Vishay - 69P0700 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 69.8K 1% T-1 Eb E3 Vishay
69P0700
Cmf-55-70 69.8K 1% T-1 Eb E3 Vishay 69P0700
CMF-55-70 69.8K 1% T-1 EB e3

CMF-55-70 69.8K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5569K800FKEB70-ND CMF5569K800FKEB70 69P0700
Product Name Through Hole Resistors RES 69.8K OHM 1/2W 1% AXIAL Cmf-55-70 69.8K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details