Vishay Intertechnology, Inc. RES 69.8K OHM 1/2W 1% AXIAL CMF5569K800FKEA70

Description
RES 69.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 69.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8K OHM 1/2W 1% AXIAL - CMF5569K800FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/2W 1% AXIAL
CMF5569K800FKEA70
RES 69.8K OHM 1/2W 1% AXIAL CMF5569K800FKEA70
RES 69.8Kohm 1/2W 1% AXIAL

RES 69.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5569K800FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5569K800FKEA70-ND
Through Hole Resistors CMF5569K800FKEA70-ND
69.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

69.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 69.8K 1% T-1 Ea E3 Vishay - 69P0699 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 69.8K 1% T-1 Ea E3 Vishay
69P0699
Cmf-55-70 69.8K 1% T-1 Ea E3 Vishay 69P0699
CMF-55-70 69.8K 1% T-1 EA e3

CMF-55-70 69.8K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5569K800FKEA70 CMF5569K800FKEA70-ND 69P0699
Product Name RES 69.8K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 69.8K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details