Vishay Intertechnology, Inc. RES 69.8K OHM 1/2W .5% AXIAL CMF5569K800DHRE

Description
RES 69.8Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 69.8Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8K OHM 1/2W .5% AXIAL - CMF5569K800DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/2W .5% AXIAL
CMF5569K800DHRE
RES 69.8K OHM 1/2W .5% AXIAL CMF5569K800DHRE
RES 69.8Kohm 1/2W .5% AXIAL

RES 69.8Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5569K800DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5569K800DHRE-ND
Through Hole Resistors CMF5569K800DHRE-ND
69.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

69.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 69.8K .5% T-2 R36 Vishay - 69P0695 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 69.8K .5% T-2 R36 Vishay
69P0695
Cmf-55 69.8K .5% T-2 R36 Vishay 69P0695
CMF-55 69.8K .5% T-2 R36

CMF-55 69.8K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5569K800DHRE CMF5569K800DHRE-ND 69P0695
Product Name RES 69.8K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 69.8K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers