Vishay Intertechnology, Inc. RES 69.8K OHM 1/2W .1% AXIAL CMF5569K800BEEB

Description
RES 69.8Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 69.8Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8K OHM 1/2W .1% AXIAL - CMF5569K800BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/2W .1% AXIAL
CMF5569K800BEEB
RES 69.8K OHM 1/2W .1% AXIAL CMF5569K800BEEB
RES 69.8Kohm 1/2W .1% AXIAL

RES 69.8Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5569K800BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5569K800BEEB-ND
Through Hole Resistors CMF5569K800BEEB-ND
69.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

69.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5569K800BEEB CMF5569K800BEEB-ND
Product Name RES 69.8K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers