Vishay Intertechnology, Inc. RES 69.2K OHM 1/2W 1% AXIAL CMF5569K200FKR6

Description
RES 69.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 69.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.2K OHM 1/2W 1% AXIAL - CMF5569K200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.2K OHM 1/2W 1% AXIAL
CMF5569K200FKR6
RES 69.2K OHM 1/2W 1% AXIAL CMF5569K200FKR6
RES 69.2Kohm 1/2W 1% AXIAL

RES 69.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5569K200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5569K200FKR6-ND
Through Hole Resistors CMF5569K200FKR6-ND
69.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

69.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 69.2 Kohm, +/1 Percent, 100 Ppm Vishay - 41C7534 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 69.2 Kohm, +/1 Percent, 100 Ppm Vishay
41C7534
Cmf55, 69.2 Kohm, +/1 Percent, 100 Ppm Vishay 41C7534
CMF55, 69.2 kOhm, +/- 1 Percent, 100 ppm

CMF55, 69.2 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5569K200FKR6 CMF5569K200FKR6-ND 41C7534
Product Name RES 69.2K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 69.2 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details