Vishay Intertechnology, Inc. RES 69K OHM 1/2W 1% AXIAL CMF5569K000FKR6

Description
RES 69Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 69Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69K OHM 1/2W 1% AXIAL - CMF5569K000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69K OHM 1/2W 1% AXIAL
CMF5569K000FKR6
RES 69K OHM 1/2W 1% AXIAL CMF5569K000FKR6
RES 69Kohm 1/2W 1% AXIAL

RES 69Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5569K000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5569K000FKR6-ND
Through Hole Resistors CMF5569K000FKR6-ND
69 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

69 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 69 Kohm, +/1 Percent, 100 Ppm Vishay - 41C7532 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 69 Kohm, +/1 Percent, 100 Ppm Vishay
41C7532
Cmf55, 69 Kohm, +/1 Percent, 100 Ppm Vishay 41C7532
CMF55, 69 kOhm, +/- 1 Percent, 100 ppm

CMF55, 69 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5569K000FKR6 CMF5569K000FKR6-ND 41C7532
Product Name RES 69K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 69 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details