Vishay Intertechnology, Inc. Through Hole Resistors CMF5569K000FKEB

Description
69 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
69 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5569K000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5569K000FKEB-ND
Through Hole Resistors CMF5569K000FKEB-ND
69 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

69 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 69K OHM 1/2W 1% AXIAL - CMF5569K000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69K OHM 1/2W 1% AXIAL
CMF5569K000FKEB
RES 69K OHM 1/2W 1% AXIAL CMF5569K000FKEB
RES 69Kohm 1/2W 1% AXIAL

RES 69Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 69K 1% T-1 Eb E3 Vishay - 48P7105 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 69K 1% T-1 Eb E3 Vishay
48P7105
Cmf-55 69K 1% T-1 Eb E3 Vishay 48P7105
CMF-55 69K 1% T-1 EB e3

CMF-55 69K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5569K000FKEB-ND CMF5569K000FKEB 48P7105
Product Name Through Hole Resistors RES 69K OHM 1/2W 1% AXIAL Cmf-55 69K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details