Vishay Intertechnology, Inc. RES 69K OHM 1/2W .1% AXIAL CMF5569K000BHRE

Description
RES 69Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 69Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69K OHM 1/2W .1% AXIAL - CMF5569K000BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69K OHM 1/2W .1% AXIAL
CMF5569K000BHRE
RES 69K OHM 1/2W .1% AXIAL CMF5569K000BHRE
RES 69Kohm 1/2W .1% AXIAL

RES 69Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5569K000BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5569K000BHRE-ND
Through Hole Resistors CMF5569K000BHRE-ND
69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 69K .1% T-2 R36 Vishay - 69P0686 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 69K .1% T-2 R36 Vishay
69P0686
Cmf-55 69K .1% T-2 R36 Vishay 69P0686
CMF-55 69K .1% T-2 R36

CMF-55 69K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5569K000BHRE CMF5569K000BHRE-ND 69P0686
Product Name RES 69K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 69K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers