Vishay Precision Group Metal Film Resistors - CMF5569K000BER870

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5569K000BER870 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5569K000BER870
Metal Film Resistors - CMF5569K000BER870
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 69 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C7524 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 69 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C7524
Cmf55, 69 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C7524
CMF55, 69 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 69 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5569K000BER870 41C7524
Product Name Metal Film Resistors - Cmf55, 69 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers