Vishay Intertechnology, Inc. RES 69K OHM 1/2W .1% AXIAL CMF5569K000BEEB70

Description
RES 69Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 69Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69K OHM 1/2W .1% AXIAL - CMF5569K000BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69K OHM 1/2W .1% AXIAL
CMF5569K000BEEB70
RES 69K OHM 1/2W .1% AXIAL CMF5569K000BEEB70
RES 69Kohm 1/2W .1% AXIAL

RES 69Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5569K000BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5569K000BEEB70-ND
Through Hole Resistors CMF5569K000BEEB70-ND
69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 69K .1% T-9 Eb E3 Vishay - 69P0683 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 69K .1% T-9 Eb E3 Vishay
69P0683
Cmf-55-70 69K .1% T-9 Eb E3 Vishay 69P0683
CMF-55-70 69K .1% T-9 EB e3

CMF-55-70 69K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5569K000BEEB70 CMF5569K000BEEB70-ND 69P0683
Product Name RES 69K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 69K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details