Vishay Intertechnology, Inc. Through Hole Resistors CMF55699K00FKBF

Description
699 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
699 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55699K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55699K00FKBF-ND
Through Hole Resistors CMF55699K00FKBF-ND
699 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

699 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 699K OHM 1/2W 1% AXIAL - CMF55699K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 699K OHM 1/2W 1% AXIAL
CMF55699K00FKBF
RES 699K OHM 1/2W 1% AXIAL CMF55699K00FKBF
RES 699Kohm 1/2W 1% AXIAL

RES 699Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 699K 1% T-1 B14 Vishay - 69P0754 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 699K 1% T-1 B14 Vishay
69P0754
Cmf-55 699K 1% T-1 B14 Vishay 69P0754
CMF-55 699K 1% T-1 B14

CMF-55 699K 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55699K00FKBF-ND CMF55699K00FKBF 69P0754
Product Name Through Hole Resistors RES 699K OHM 1/2W 1% AXIAL Cmf-55 699K 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details