Vishay Intertechnology, Inc. Through Hole Resistors CMF55698R00FKR670

Description
698 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
698 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55698R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55698R00FKR670-ND
Through Hole Resistors CMF55698R00FKR670-ND
698 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

698 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 698 OHM 1/2W 1% AXIAL - CMF55698R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1/2W 1% AXIAL
CMF55698R00FKR670
RES 698 OHM 1/2W 1% AXIAL CMF55698R00FKR670
RES 698ohm 1/2W 1% AXIAL

RES 698ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 698 1% T-1 Re6 Vishay - 69P0751 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 698 1% T-1 Re6 Vishay
69P0751
Cmf-55-70 698 1% T-1 Re6 Vishay 69P0751
CMF-55-70 698 1% T-1 RE6

CMF-55-70 698 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55698R00FKR670-ND CMF55698R00FKR670 69P0751
Product Name Through Hole Resistors RES 698 OHM 1/2W 1% AXIAL Cmf-55-70 698 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details