Vishay Intertechnology, Inc. RES 698 OHM 1/2W .5% AXIAL CMF55698R00DHEB

Description
RES 698ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 698ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 1/2W .5% AXIAL - CMF55698R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1/2W .5% AXIAL
CMF55698R00DHEB
RES 698 OHM 1/2W .5% AXIAL CMF55698R00DHEB
RES 698ohm 1/2W .5% AXIAL

RES 698ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55698R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55698R00DHEB-ND
Through Hole Resistors CMF55698R00DHEB-ND
698 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

698 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 698 .5% T-2 Eb E3 Vishay - 69P0748 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 698 .5% T-2 Eb E3 Vishay
69P0748
Cmf-55 698 .5% T-2 Eb E3 Vishay 69P0748
CMF-55 698 .5% T-2 EB e3

CMF-55 698 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55698R00DHEB CMF55698R00DHEB-ND 69P0748
Product Name RES 698 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 698 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698 ohms 698 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details