Vishay Intertechnology, Inc. RES 698K OHM 1/2W 1% AXIAL CMF55698K00FKEK

Description
RES 698Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 698Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698K OHM 1/2W 1% AXIAL - CMF55698K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698K OHM 1/2W 1% AXIAL
CMF55698K00FKEK
RES 698K OHM 1/2W 1% AXIAL CMF55698K00FKEK
RES 698Kohm 1/2W 1% AXIAL

RES 698Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55698K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55698K00FKEK-ND
Through Hole Resistors CMF55698K00FKEK-ND
698 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

698 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55698K00FKEK CMF55698K00FKEK-ND
Product Name RES 698K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details