Vishay Intertechnology, Inc. Through Hole Resistors CMF55698K00FKBF

Description
698 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
698 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55698K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55698K00FKBF-ND
Through Hole Resistors CMF55698K00FKBF-ND
698 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

698 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 698K OHM 1/2W 1% AXIAL - CMF55698K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698K OHM 1/2W 1% AXIAL
CMF55698K00FKBF
RES 698K OHM 1/2W 1% AXIAL CMF55698K00FKBF
RES 698Kohm 1/2W 1% AXIAL

RES 698Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 698K 1% T-1 B14 Vishay - 69P0738 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 698K 1% T-1 B14 Vishay
69P0738
Cmf-55 698K 1% T-1 B14 Vishay 69P0738
CMF-55 698K 1% T-1 B14

CMF-55 698K 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55698K00FKBF-ND CMF55698K00FKBF 69P0738
Product Name Through Hole Resistors RES 698K OHM 1/2W 1% AXIAL Cmf-55 698K 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details