Vishay Intertechnology, Inc. RES 698K OHM 1/2W 1% AXIAL CMF55698K00FHEB

Description
RES 698Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 698Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698K OHM 1/2W 1% AXIAL - CMF55698K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698K OHM 1/2W 1% AXIAL
CMF55698K00FHEB
RES 698K OHM 1/2W 1% AXIAL CMF55698K00FHEB
RES 698Kohm 1/2W 1% AXIAL

RES 698Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF698KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF698KHFTR-ND
Through Hole Resistors CMF698KHFTR-ND
698 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

698 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF698KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF698KHFCT-ND
Through Hole Resistors CMF698KHFCT-ND
698 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

698 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 698K 1% T-2 Eb E3 Vishay - 69P0736 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 698K 1% T-2 Eb E3 Vishay
69P0736
Cmf-55 698K 1% T-2 Eb E3 Vishay 69P0736
CMF-55 698K 1% T-2 EB e3

CMF-55 698K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55698K00FHEB CMF698KHFTR-ND 69P0736
Product Name RES 698K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 698K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers