Vishay Intertechnology, Inc. Through Hole Resistors CMF55698K00FHBF

Description
698 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
698 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55698K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55698K00FHBF-ND
Through Hole Resistors CMF55698K00FHBF-ND
698 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

698 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55698K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55698K00FHBF
Metal Film Resistors - CMF55698K00FHBF
Metal Film Resistors - Through Hole 1/4watt 698Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 698Kohms 1%

Supplier's Site
Cmf-55 698K 1% T-2 B14 Vishay - 69P0735 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 698K 1% T-2 B14 Vishay
69P0735
Cmf-55 698K 1% T-2 B14 Vishay 69P0735
CMF-55 698K 1% T-2 B14

CMF-55 698K 1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55698K00FHBF-ND CMF55698K00FHBF 69P0735
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 698K 1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details