Vishay Intertechnology, Inc. RES 698K OHM 1/2W .5% AXIAL CMF55698K00DHBF

Description
RES 698Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 698Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698K OHM 1/2W .5% AXIAL - CMF55698K00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698K OHM 1/2W .5% AXIAL
CMF55698K00DHBF
RES 698K OHM 1/2W .5% AXIAL CMF55698K00DHBF
RES 698Kohm 1/2W .5% AXIAL

RES 698Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55698K00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55698K00DHBF-ND
Through Hole Resistors CMF55698K00DHBF-ND
698 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

698 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,698Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C7546 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,698Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C7546
Resistor,metal Film,698Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C7546
Resistor,Metal Film,698KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,698KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55698K00DHBF CMF55698K00DHBF-ND 41C7546
Product Name RES 698K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,698Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers