Vishay Intertechnology, Inc. Through Hole Resistors CMF55690R00BHEA

Description
690 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
690 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55690R00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55690R00BHEA-ND
Through Hole Resistors CMF55690R00BHEA-ND
690 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

690 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 690 OHM 1/2W .1% AXIAL - CMF55690R00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 690 OHM 1/2W .1% AXIAL
CMF55690R00BHEA
RES 690 OHM 1/2W .1% AXIAL CMF55690R00BHEA
RES 690ohm 1/2W .1% AXIAL

RES 690ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 690 .1% T-2 Ea E3 Vishay - 69P0726 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 690 .1% T-2 Ea E3 Vishay
69P0726
Cmf-55 690 .1% T-2 Ea E3 Vishay 69P0726
CMF-55 690 .1% T-2 EA e3

CMF-55 690 .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55690R00BHEA-ND CMF55690R00BHEA 69P0726
Product Name Through Hole Resistors RES 690 OHM 1/2W .1% AXIAL Cmf-55 690 .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 690 ohms 690 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details