Vishay Intertechnology, Inc. RES 68.2 OHM 1/2W 1% AXIAL CMF5568R200FHEK

Description
RES 68.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.2 OHM 1/2W 1% AXIAL - CMF5568R200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.2 OHM 1/2W 1% AXIAL
CMF5568R200FHEK
RES 68.2 OHM 1/2W 1% AXIAL CMF5568R200FHEK
RES 68.2ohm 1/2W 1% AXIAL

RES 68.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5568R200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5568R200FHEK-ND
Through Hole Resistors CMF5568R200FHEK-ND
68.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 68.2 1% T-2 Ek E3 Vishay - 69P0630 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 68.2 1% T-2 Ek E3 Vishay
69P0630
Cmf-55 68.2 1% T-2 Ek E3 Vishay 69P0630
CMF-55 68.2 1% T-2 EK e3

CMF-55 68.2 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5568R200FHEK CMF5568R200FHEK-ND 69P0630
Product Name RES 68.2 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 68.2 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.2 ohms 68.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details