Vishay Intertechnology, Inc. RES 68.1 OHM 1/2W 1% AXIAL CMF5568R100FKR6

Description
RES 68.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1/2W 1% AXIAL - CMF5568R100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/2W 1% AXIAL
CMF5568R100FKR6
RES 68.1 OHM 1/2W 1% AXIAL CMF5568R100FKR6
RES 68.1ohm 1/2W 1% AXIAL

RES 68.1ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5568R100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5568R100FKR6-ND
Through Hole Resistors CMF5568R100FKR6-ND
68.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,68.1Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C7468 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,68.1Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C7468
Resistor,metal Film,68.1Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C7468
Resistor,Metal Film,68.1Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,68.1Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5568R100FKR6 CMF5568R100FKR6-ND 41C7468
Product Name RES 68.1 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,68.1Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details