Vishay Intertechnology, Inc. Through Hole Resistors CMF5568R100DHR6

Description
68.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
68.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF5568R100DHR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5568R100DHR6TR-ND
Through Hole Resistors 541-CMF5568R100DHR6TR-ND
68.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5568R100DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5568R100DHR6
Metal Film Resistors - CMF5568R100DHR6
Metal Film Resistors - Through Hole 1/4watt 68.1ohms .5%

Metal Film Resistors - Through Hole 1/4watt 68.1ohms .5%

Supplier's Site
Cmf-55 68.1 .5% T-2 Re6 Vishay - 69P0622 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 68.1 .5% T-2 Re6 Vishay
69P0622
Cmf-55 68.1 .5% T-2 Re6 Vishay 69P0622
CMF-55 68.1 .5% T-2 RE6

CMF-55 68.1 .5% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF5568R100DHR6TR-ND CMF5568R100DHR6 69P0622
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 68.1 .5% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 68.1 ohms 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details