Vishay Intertechnology, Inc. RES 68.1 OHM 1/2W .5% AXIAL CMF5568R100DHEK

Description
RES 68.1ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1/2W .5% AXIAL - CMF5568R100DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/2W .5% AXIAL
CMF5568R100DHEK
RES 68.1 OHM 1/2W .5% AXIAL CMF5568R100DHEK
RES 68.1ohm 1/2W .5% AXIAL

RES 68.1ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5568R100DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5568R100DHEK-ND
Through Hole Resistors CMF5568R100DHEK-ND
68.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 68.1 .5% T-2 Ek E3 Vishay - 69P0621 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 68.1 .5% T-2 Ek E3 Vishay
69P0621
Cmf-55 68.1 .5% T-2 Ek E3 Vishay 69P0621
CMF-55 68.1 .5% T-2 EK e3

CMF-55 68.1 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5568R100DHEK CMF5568R100DHEK-ND 69P0621
Product Name RES 68.1 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 68.1 .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details