Vishay Intertechnology, Inc. Through Hole Resistors CMF5568R100DHBF

Description
68.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
68.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5568R100DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5568R100DHBF-ND
Through Hole Resistors CMF5568R100DHBF-ND
68.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 68.1 OHM 1/2W .5% AXIAL - CMF5568R100DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/2W .5% AXIAL
CMF5568R100DHBF
RES 68.1 OHM 1/2W .5% AXIAL CMF5568R100DHBF
RES 68.1ohm 1/2W .5% AXIAL

RES 68.1ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 68.1 .5% T-2 B14 Vishay - 69P0620 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 68.1 .5% T-2 B14 Vishay
69P0620
Cmf-55 68.1 .5% T-2 B14 Vishay 69P0620
CMF-55 68.1 .5% T-2 B14

CMF-55 68.1 .5% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5568R100DHBF-ND CMF5568R100DHBF 69P0620
Product Name Through Hole Resistors RES 68.1 OHM 1/2W .5% AXIAL Cmf-55 68.1 .5% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 68.1 ohms 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details