Vishay Intertechnology, Inc. RES 68 OHM 1/2W 5% AXIAL CMF5568R000JKR639

Description
RES 68ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 68ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 1/2W 5% AXIAL - CMF5568R000JKR639 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1/2W 5% AXIAL
CMF5568R000JKR639
RES 68 OHM 1/2W 5% AXIAL CMF5568R000JKR639
RES 68ohm 1/2W 5% AXIAL

RES 68ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5568R000JKR639-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5568R000JKR639-ND
Through Hole Resistors CMF5568R000JKR639-ND
68 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,68Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 41C7462 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,68Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
41C7462
Resistor,metal Film,68Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 41C7462
Resistor,Metal Film,68Ohms,250WV,5+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,68Ohms,250WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5568R000JKR639 CMF5568R000JKR639-ND 41C7462
Product Name RES 68 OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,68Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details