Vishay Intertechnology, Inc. Metal Film Resistors - CMF5568R000JKEA

Description
Metal Film Resistors - Through Hole CMF-55 68 5% T-1 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 68 5% T-1 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5568R000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5568R000JKEA
Metal Film Resistors - CMF5568R000JKEA
Metal Film Resistors - Through Hole CMF-55 68 5% T-1 EA e3

Metal Film Resistors - Through Hole CMF-55 68 5% T-1 EA e3

Supplier's Site
Through Hole Resistors - CMF5568R000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5568R000JKEA-ND
Through Hole Resistors CMF5568R000JKEA-ND
68 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 68 5% T-1 Ea E3 Vishay - 69P0617 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 68 5% T-1 Ea E3 Vishay
69P0617
Cmf-55 68 5% T-1 Ea E3 Vishay 69P0617
CMF-55 68 5% T-1 EA e3

CMF-55 68 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5568R000JKEA CMF5568R000JKEA-ND 69P0617
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 68 5% T-1 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details