Vishay Intertechnology, Inc. RES 68 OHM 1/2W 1% AXIAL CMF5568R000FHEK

Description
RES 68ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 68ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 1/2W 1% AXIAL - CMF5568R000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1/2W 1% AXIAL
CMF5568R000FHEK
RES 68 OHM 1/2W 1% AXIAL CMF5568R000FHEK
RES 68ohm 1/2W 1% AXIAL

RES 68ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5568R000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5568R000FHEK-ND
Through Hole Resistors CMF5568R000FHEK-ND
68 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5568R000FHEK CMF5568R000FHEK-ND
Product Name RES 68 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers