Vishay Intertechnology, Inc. RES 68 OHM 1/2W 1% AXIAL CMF5568R000FHBF

Description
RES 68ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 68ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 1/2W 1% AXIAL - CMF5568R000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1/2W 1% AXIAL
CMF5568R000FHBF
RES 68 OHM 1/2W 1% AXIAL CMF5568R000FHBF
RES 68ohm 1/2W 1% AXIAL

RES 68ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5568R000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5568R000FHBF-ND
Through Hole Resistors CMF5568R000FHBF-ND
68 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 68 1% T-2 B14 Vishay - 69P0611 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 68 1% T-2 B14 Vishay
69P0611
Cmf-55 68 1% T-2 B14 Vishay 69P0611
CMF-55 68 1% T-2 B14

CMF-55 68 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5568R000FHBF CMF5568R000FHBF-ND 69P0611
Product Name RES 68 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 68 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details