Vishay Intertechnology, Inc. RES 68.9K OHM 1/2W 1% AXIAL CMF5568K900FHBF

Description
RES 68.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.9K OHM 1/2W 1% AXIAL - CMF5568K900FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.9K OHM 1/2W 1% AXIAL
CMF5568K900FHBF
RES 68.9K OHM 1/2W 1% AXIAL CMF5568K900FHBF
RES 68.9Kohm 1/2W 1% AXIAL

RES 68.9Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5568K900FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5568K900FHBF-ND
Through Hole Resistors CMF5568K900FHBF-ND
68.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 68.9 Kohm, +/1 Percent, 50 Ppm Vishay - 41C7448 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 68.9 Kohm, +/1 Percent, 50 Ppm Vishay
41C7448
Cmf55, 68.9 Kohm, +/1 Percent, 50 Ppm Vishay 41C7448
CMF55, 68.9 kOhm, +/- 1 Percent, 50 ppm

CMF55, 68.9 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5568K900FHBF CMF5568K900FHBF-ND 41C7448
Product Name RES 68.9K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 68.9 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details