Vishay Intertechnology, Inc. RES 68.1K OHM 1/2W 1% AXIAL CMF5568K100FKEK

Description
RES 68.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/2W 1% AXIAL - CMF5568K100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/2W 1% AXIAL
CMF5568K100FKEK
RES 68.1K OHM 1/2W 1% AXIAL CMF5568K100FKEK
RES 68.1Kohm 1/2W 1% AXIAL

RES 68.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF68.1KHJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF68.1KHJ-ND
Through Hole Resistors CMF68.1KHJ-ND
68.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 68.1K 1% T-1 Ek E3 Vishay - 48P7088 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 68.1K 1% T-1 Ek E3 Vishay
48P7088
Cmf-55 68.1K 1% T-1 Ek E3 Vishay 48P7088
CMF-55 68.1K 1% T-1 EK e3

CMF-55 68.1K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5568K100FKEK CMF68.1KHJ-ND 48P7088
Product Name RES 68.1K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 68.1K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details