Vishay Precision Group RES 68.1K OHM 1/2W 1% AXIAL CMF5568K100FHEK

Description
RES 68.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/2W 1% AXIAL - CMF5568K100FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/2W 1% AXIAL
CMF5568K100FHEK
RES 68.1K OHM 1/2W 1% AXIAL CMF5568K100FHEK
RES 68.1Kohm 1/2W 1% AXIAL

RES 68.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5568K100FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5568K100FHEK-ND
Through Hole Resistors CMF5568K100FHEK-ND
68.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 68.1K 1% T-2 Ek E3 Vishay - 69P0597 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 68.1K 1% T-2 Ek E3 Vishay
69P0597
Cmf-55 68.1K 1% T-2 Ek E3 Vishay 69P0597
CMF-55 68.1K 1% T-2 EK e3

CMF-55 68.1K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5568K100FHEK CMF5568K100FHEK-ND 69P0597
Product Name RES 68.1K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 68.1K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers