Vishay Precision Group RES 68.1K OHM 1/2W 1% AXIAL CMF5568K100FHEB

Description
RES 68.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/2W 1% AXIAL - CMF5568K100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/2W 1% AXIAL
CMF5568K100FHEB
RES 68.1K OHM 1/2W 1% AXIAL CMF5568K100FHEB
RES 68.1Kohm 1/2W 1% AXIAL

RES 68.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF68.1KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF68.1KHFCT-ND
Through Hole Resistors CMF68.1KHFCT-ND
68.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF68.1KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF68.1KHFTR-ND
Through Hole Resistors CMF68.1KHFTR-ND
68.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 68.1 Kohm, 500Mw, 1%; Resistance Vishay - 69P0596 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 68.1 Kohm, 500Mw, 1%; Resistance Vishay
69P0596
Metal Film Resistor, 68.1 Kohm, 500Mw, 1%; Resistance Vishay 69P0596
METAL FILM RESISTOR, 68.1 KOHM, 500mW, 1%; Resistance:68.1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 68.1 KOHM, 500mW, 1%; Resistance:68.1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5568K100FHEB CMF68.1KHFCT-ND 69P0596
Product Name RES 68.1K OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 68.1 Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 68100 ohms 68100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details