Vishay Intertechnology, Inc. Through Hole Resistors CMF5568K100DHRE

Description
68.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
68.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5568K100DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5568K100DHRE-ND
Through Hole Resistors CMF5568K100DHRE-ND
68.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 68.1K OHM 1/2W .5% AXIAL - CMF5568K100DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/2W .5% AXIAL
CMF5568K100DHRE
RES 68.1K OHM 1/2W .5% AXIAL CMF5568K100DHRE
RES 68.1Kohm 1/2W .5% AXIAL

RES 68.1Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 68.1K .5% T-2 R36 Vishay - 69P0594 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 68.1K .5% T-2 R36 Vishay
69P0594
Cmf-55 68.1K .5% T-2 R36 Vishay 69P0594
CMF-55 68.1K .5% T-2 R36

CMF-55 68.1K .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5568K100DHRE-ND CMF5568K100DHRE 69P0594
Product Name Through Hole Resistors RES 68.1K OHM 1/2W .5% AXIAL Cmf-55 68.1K .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details