Vishay Intertechnology, Inc. Through Hole Resistors CMF5568K100DHEB

Description
68.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
68.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5568K100DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5568K100DHEB-ND
Through Hole Resistors CMF5568K100DHEB-ND
68.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 68.1K OHM 1/2W .5% AXIAL - CMF5568K100DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/2W .5% AXIAL
CMF5568K100DHEB
RES 68.1K OHM 1/2W .5% AXIAL CMF5568K100DHEB
RES 68.1Kohm 1/2W .5% AXIAL

RES 68.1Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 68.1K .5% T-2 Eb E3 Vishay - 69P0593 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 68.1K .5% T-2 Eb E3 Vishay
69P0593
Cmf-55 68.1K .5% T-2 Eb E3 Vishay 69P0593
CMF-55 68.1K .5% T-2 EB e3

CMF-55 68.1K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5568K100DHEB-ND CMF5568K100DHEB 69P0593
Product Name Through Hole Resistors RES 68.1K OHM 1/2W .5% AXIAL Cmf-55 68.1K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers