Vishay Intertechnology, Inc. RES 68.1K OHM 1/2W .5% AXIAL CMF5568K100DHEA

Description
RES 68.1Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/2W .5% AXIAL - CMF5568K100DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/2W .5% AXIAL
CMF5568K100DHEA
RES 68.1K OHM 1/2W .5% AXIAL CMF5568K100DHEA
RES 68.1Kohm 1/2W .5% AXIAL

RES 68.1Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5568K100DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5568K100DHEA-ND
Through Hole Resistors CMF5568K100DHEA-ND
68.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 68.1K .5% T-2 Ea E3 Vishay - 69P0592 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 68.1K .5% T-2 Ea E3 Vishay
69P0592
Cmf-55 68.1K .5% T-2 Ea E3 Vishay 69P0592
CMF-55 68.1K .5% T-2 EA e3

CMF-55 68.1K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5568K100DHEA CMF5568K100DHEA-ND 69P0592
Product Name RES 68.1K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 68.1K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers