Vishay Intertechnology, Inc. RES 68.1K OHM 1/2W .1% AXIAL CMF5568K100BHEA

Description
RES 68.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/2W .1% AXIAL - CMF5568K100BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/2W .1% AXIAL
CMF5568K100BHEA
RES 68.1K OHM 1/2W .1% AXIAL CMF5568K100BHEA
RES 68.1Kohm 1/2W .1% AXIAL

RES 68.1Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5568K100BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5568K100BHEA-ND
Through Hole Resistors CMF5568K100BHEA-ND
68.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 68.1K .1% T-2 Ea E3 Vishay - 69P0589 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 68.1K .1% T-2 Ea E3 Vishay
69P0589
Cmf-55 68.1K .1% T-2 Ea E3 Vishay 69P0589
CMF-55 68.1K .1% T-2 EA e3

CMF-55 68.1K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5568K100BHEA CMF5568K100BHEA-ND 69P0589
Product Name RES 68.1K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 68.1K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details