Vishay Intertechnology, Inc. RES 68K OHM 1/2W 1% AXIAL CMF5568K000FKEB

Description
RES 68Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 68Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM 1/2W 1% AXIAL - CMF5568K000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1/2W 1% AXIAL
CMF5568K000FKEB
RES 68K OHM 1/2W 1% AXIAL CMF5568K000FKEB
RES 68Kohm 1/2W 1% AXIAL

RES 68Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5568K000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5568K000FKEB-ND
Through Hole Resistors CMF5568K000FKEB-ND
68 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 68K 1% T-1 Eb E3 Vishay - 48P7084 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 68K 1% T-1 Eb E3 Vishay
48P7084
Cmf-55 68K 1% T-1 Eb E3 Vishay 48P7084
CMF-55 68K 1% T-1 EB e3

CMF-55 68K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5568K000FKEB CMF5568K000FKEB-ND 48P7084
Product Name RES 68K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 68K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers